TE Connectivity Media Isolated Pressure Sensors 1007130-F

Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
1007130-F
Media Isolated Pressure Sensors 1007130-F
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 14.5 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1

Configuration Features


  • Electrical Connection : Flex strip

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 2

Operation/Application


  • Pressure (PSI) : 14.5
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1007130-F
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details