Pressure Sensor ±14.5PSI (±100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module
PRESSURE SENSOR, 100KPA, 1 PORT, 5MM; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | P17165-ND | 85Y3246 |
Product Name | Pressure Sensors, Transducers | Pressure Sensor, 100Kpa, 1 Port, 5Mm; Operating Pressure Max Panasonic |
Device Category | Sensor | Sensor; Sensor or Transducer |
Measurement Type | Gauge | Gauge; Gauge |
Signal Output | Analog Voltage | Analog Voltage; Voltage |
Features | Temperature Compensated |