Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable output, even at temperatures up to 150 °C. One of two possible sensing elements (the HM Series or J Series) is mounted at the top of the ceramic pressure port, isolating it from the electronics and allowing the pressure sensor to be customized to your application.
Range 15 to 300 psi (1 to 21 bar; 103 to 2,068 kPa) Type Absolute, gage Media Air, gases and liquids Packaging Bulk, Tape & Reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Temperature Range -40 to +150 °C
Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust
Merit Sensor Systems | |
---|---|
Product Category | Pressure Sensors |
Product Number | TVC Series |
Product Name | Fully Compensated Harsh-media Pressure Sensor |
Device Category | Sensor |
Sensor Technology | Semiconductor Piezoresistive; Utilizes MEMS |
Measurement Type | Absolute; Gauge |