Holykell Technology Company Limited Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Air Differential Pressure Sensor is precision engineered for monitoring differential pressure of air and compatible gases in industrial and OEM applications with high accuracy. | |
| Compact OEM pressure sensor with integrated Germany Ceramic sensors for manufacturing, and the advanced circuit design to avoid influences on the product caused by the temperature, humidity, and medium. | |
| CYX19 high stable OEM sensor is the piezoresistive pressure sensor with isolated construction and precise compensation. It uses high stable silicon die. Stainless steel 316L housing with diameter Ф19mm.https://www.ho lykell.com/products/... | |
| CYX20 Piezoresistive differential pressure sensor is OEM differential pressure sensor with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stability and good reliability. | |
| Economic air pressure sensors is especially designed for Racing Car and Track gas brake systems, it sets a new performance standard for low cost, high volume, commercial and industrial applications. | |
| Flat diaphragm pressure sensor with sanitary flush diaphragm. All process connections of the flush pressure transmitter are made of stainless steel, fully welded and isolate the process medium from the... | |
| High temperature pressure sensor HPT200-HT uses high quality diffused silicon pressure sensor or sapphire pressure sensor, designed for extreme conditions, the media temperature up to 200°C. With a wide temperature... | |
| HPT200-G pressure transducer with display Industrial Pressure Transmitter with high quality piezoresistive pressure sensor, it can read value locally, easy for use. | |
| HPT700H Standard Industry Differential Pressure Transducers get all the great performance characteristics of the Micro-Machined Silicon Transducers in these 316 stainless steel differential pressure models. | |
| Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann,... | |
| Refrigeration pressure sensor adopts the latest generation of ceramic pressure core, which can be used in a low temperature environment of -35-125°C. The shell adopts a "passivation" process, which is... | |
| The HPT200-EX intrinsically safe pressure transmitter is designed for use in hazardous environments, and offers a reliable pressure measurement, specifically for the high demands of industrial oil and gas applications. | |
| The HPT300-S series Pressure transmitter with ceramic chip applied in the engine fuel pressure, hydraulic pressure and gas pressure industries, which adopted the Flush Ceramic piezoresistive technology. | |
| Thin film hydraulic pressure sensor sputtered thin film pressure transducer unit offers an unbeatable price/performance ratio in a small package size. It features all-stainless steel wetted parts, and hermetically sealed... | |
| This HAVC pressure sensor is specially developed for refrigerant pressure measurement. It uses ceramic capacitive sensitive components and measures absolute pressure and sealed gauge pressure. |