Holykell Technology Company Limited Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| 80GHz radar level transmitter (80GHz radar) is a product developed based on FMCW technology, so it has the advantages of strong penetrating power and high frequency bandwidth (76-81GHz), and is... | |
| High frequency radar level transmitter is 26G High Frequency radar level measurement instrument, Antenna being further optimized, fast new microprocessor could be higher-speed signals processing. | |
| HPT603 submersible liquid level transducer is mainly used for liquid depth measurement. It supports different kinds of signal outputs and electronic connections. | |
| HPT612 Isolated type submersible level transmitter features a LCD/LED display and a submersible water probe. It comes equipped with a 270-pound tensile strength shielded and vented cable. | |
| Radar level transmitter is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. measure the maximum distance to 70 meters. | |
| Radar type level transmitter has strong and accurate NTS certified tape with stainless conductors. HR684 Radar Sensor special for Low Dielectric Constant Liquid measure. | |
| Submersible Fuel Level Sensor is commonly known as "fuel probe", which is mainly used to measure the level of fuel, diesel or gasoline tanks. The probe is designed with a... | |
| The submersible sewage water level transducer can be used for measuring in polluted environment for a long time. It can not only automatically conduct atmospheric and temperature compensation, but also... | |
| The submersible sludge level transmitter is specially used to measure the sludge level in river or lake water.It adopts ceramic filter design, which can filter gravel and water weeds in... | |
| This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemi cal tanks or reservoir directly for... | |
| UE3002 Ultrasonic distance level transmitter combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level... | |
| UE3005 Small range ultrasonic level transducer combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart... |