Spectral Optics Datasheets for Optical Mirrors

Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more

Product Name Notes
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral...
Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig 2nd Surface: Commercial polish Diameter tolerance:...