Spectral Optics Precision Flat Mirrors

Description
Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig 2nd Surface: Commercial polish Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Wedge: ≤5 arc min Bevel: <0.5mm @45° typical Spectral Optics provides precision flat mirrors are designed to be used as dielectric laser mirrors or metal coated mirrors. These are an excellent choice for optical path folding applications, various imaging systems, and laser applications.
Description
Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig 2nd Surface: Commercial polish Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Wedge: ≤5 arc min Bevel: <0.5mm @45° typical Spectral Optics provides precision flat mirrors are designed to be used as dielectric laser mirrors or metal coated mirrors. These are an excellent choice for optical path folding applications, various imaging systems, and laser applications.

Suppliers

Company
Product
Description
Supplier Links
Precision Flat Mirrors -  - Spectral Optics
Putnam, CT, USA
Precision Flat Mirrors
Precision Flat Mirrors
Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig 2nd Surface: Commercial polish Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Wedge: ≤5 arc min Bevel: <0.5mm @45° typical Spectral Optics provides precision flat mirrors are designed to be used as dielectric laser mirrors or metal coated mirrors. These are an excellent choice for optical path folding applications, various imaging systems, and laser applications.
  • Material: UV fused silica, BK7
  • Clear Aperture: larger than central 85% of diameter
  • 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig
  • 2nd Surface: Commercial polish
  • Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm)
  • Thickness tolerance: ±0.010" (±0.25mm)
  • Wedge: ≤5 arc min
  • Bevel: <0.5mm @45° typical

Spectral Optics provides precision flat mirrors are designed to be used as dielectric laser mirrors or metal coated mirrors. These are an excellent choice for optical path folding applications, various imaging systems, and laser applications.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Optical Mirrors
Product Name Precision Flat Mirrors
Mirror Types Flat Mirror
Diameter/Width 12.7 to 102 mm (0.5000 to 4 inch)
Thickness 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details