Spectral Optics Laser Mirrors

Description
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance available. Standard Laser Mirrors cover the most popular wavelengths being used in various laser applications, including high energy eximer lasers, high energy gas lasers, high power ND:YAG lasers, high performance diode lasers, and ultrafast Ti:Sapphire lasers. Some invisible laser applications require a tracer for aligning optics in the setup. Also some Nd:YAG laser applications need to reflect a dual wavelengths together. The laser mirrors for dual wavelengths are perfect solutions for these requirements. In case of some 45˚ mirrors, especially for deep UV applications, the dielectric coating material begins to absorb and reduce the reflectance. In these applications, the right angle prism mirrors are perfect alternative solutions to replace the regular plate mirrors. They're using total internal reflection so there's no worry about losing a power. And the anti-reflection coatings are using only a couple coating layers and can minimize the absorption. The broadband dielectric mirrors are the best solution to maximize the reflection for a certain range that regular metal coating can't achieve. Some special applications need unusual requirements to pick out a specific harmonic or spoil a parasitic laser line. Spectral Optics can find a coating configuration and provide exotic mirrors that will solve the problems.
Description
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance available. Standard Laser Mirrors cover the most popular wavelengths being used in various laser applications, including high energy eximer lasers, high energy gas lasers, high power ND:YAG lasers, high performance diode lasers, and ultrafast Ti:Sapphire lasers. Some invisible laser applications require a tracer for aligning optics in the setup. Also some Nd:YAG laser applications need to reflect a dual wavelengths together. The laser mirrors for dual wavelengths are perfect solutions for these requirements. In case of some 45˚ mirrors, especially for deep UV applications, the dielectric coating material begins to absorb and reduce the reflectance. In these applications, the right angle prism mirrors are perfect alternative solutions to replace the regular plate mirrors. They're using total internal reflection so there's no worry about losing a power. And the anti-reflection coatings are using only a couple coating layers and can minimize the absorption. The broadband dielectric mirrors are the best solution to maximize the reflection for a certain range that regular metal coating can't achieve. Some special applications need unusual requirements to pick out a specific harmonic or spoil a parasitic laser line. Spectral Optics can find a coating configuration and provide exotic mirrors that will solve the problems.

Suppliers

Company
Product
Description
Supplier Links
Laser Mirrors -  - Spectral Optics
Putnam, CT, USA
Laser Mirrors
Laser Mirrors
Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance available. Standard Laser Mirrors cover the most popular wavelengths being used in various laser applications, including high energy eximer lasers, high energy gas lasers, high power ND:YAG lasers, high performance diode lasers, and ultrafast Ti:Sapphire lasers. Some invisible laser applications require a tracer for aligning optics in the setup. Also some Nd:YAG laser applications need to reflect a dual wavelengths together. The laser mirrors for dual wavelengths are perfect solutions for these requirements. In case of some 45˚ mirrors, especially for deep UV applications, the dielectric coating material begins to absorb and reduce the reflectance. In these applications, the right angle prism mirrors are perfect alternative solutions to replace the regular plate mirrors. They're using total internal reflection so there's no worry about losing a power. And the anti-reflection coatings are using only a couple coating layers and can minimize the absorption. The broadband dielectric mirrors are the best solution to maximize the reflection for a certain range that regular metal coating can't achieve. Some special applications need unusual requirements to pick out a specific harmonic or spoil a parasitic laser line. Spectral Optics can find a coating configuration and provide exotic mirrors that will solve the problems.

Spectral Optics provide high-quality dielectric coated laser mirrors for use with high power/energy and or ultra-fast lasers from UV to IR spectral ranges. Most dielectric coated laser mirrors that Spectral Optics provide guarantee the state of art damage threshold and the maximum reflectance available.
Standard Laser Mirrors cover the most popular wavelengths being used in various laser applications, including high energy eximer lasers, high energy gas lasers, high power ND:YAG lasers, high performance diode lasers, and ultrafast Ti:Sapphire lasers.
Some invisible laser applications require a tracer for aligning optics in the setup. Also some Nd:YAG laser applications need to reflect a dual wavelengths together. The laser mirrors for dual wavelengths are perfect solutions for these requirements.
In case of some 45˚ mirrors, especially for deep UV applications, the dielectric coating material begins to absorb and reduce the reflectance. In these applications, the right angle prism mirrors are perfect alternative solutions to replace the regular plate mirrors. They're using total internal reflection so there's no worry about losing a power. And the anti-reflection coatings are using only a couple coating layers and can minimize the absorption.
The broadband dielectric mirrors are the best solution to maximize the reflection for a certain range that regular metal coating can't achieve.

Some special applications need unusual requirements to pick out a specific harmonic or spoil a parasitic laser line. Spectral Optics can find a coating configuration and provide exotic mirrors that will solve the problems.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Optical Mirrors
Product Name Laser Mirrors
Mirror Types Laser Mirror
Wavelength Range 248 to 1550 nm (2480 to 15500 Å)
Diameter/Width 12.7 to 50.8 mm (0.5000 to 2 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 450-700 nm - 05DC50ER.1 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details