BLUE COLOR
50 FOOT
NEMA 6-50P, NEMA 6-50R CONFIGURATION
WELDING APPLICATION
250 VOLT AC VOLTAGE RATING
40 AMP CURRENT RATING
3 CONDUCTOR(S)
8 AWG CONDUCTOR SIZE
STW CORD TYPE
1 OUTLET(S)
FEMALE RECEPTACLE OUTLET
STRAIGHT BLADE MALE PLUG INLET
POWER RATING 10000 WATT
BLUE COLOR
50 FOOT
NEMA 6-50P, NEMA 6-50R CONFIGURATION
WELDING APPLICATION
250 VOLT AC VOLTAGE RATING
40 AMP CURRENT RATING
3 CONDUCTOR(S)
8 AWG CONDUCTOR SIZE
STW CORD TYPE
1 OUTLET(S)
FEMALE RECEPTACLE OUTLET
STRAIGHT BLADE MALE PLUG INLET
POWER RATING 10000 WATT