Features and Benefits. ·3 core 300/500V. ·Cores: Blue/brown/green-yel
Number of Cores = 3
Cross Sectional Area = 0.75 mm²
Sheath Colour = Blue
Voltage Rating = 300 V, 500 V
Outer Diameter = 6.7mm
Sheath Material = Polyvinyl Chloride PVC
Type = Arctic Grade 3183A
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Conductor Strand Type = Stranded
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 7761967 |
Cord Color | Blue |