A plain copper stranded conductor covered with a PVC sheath. These cables are intended for wiring of control and instrument panels, metering equipment, industrial plant wiring etc.
Cross Sectional Area = 10 mm²
Sheath Colour = Red
Length = 25m
American Wire Gauge = 7 AWG
Current Rating = 68 A
Core Strands = 80/0.4 mm
Voltage Rating = 600 V
Maximum Operating Temperature = +70°C
Number of Strands = 80
Outer Diameter = 7.2mm
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 5167984 |
Cord Color | Red |