A Hi Tuff cable manufactured to comply fully with the requirements of BS 6500.
Cables designed for use in demanding conditions that meet the requirements of BS 6500.
Features and Benefits. · Conductors comply fully with the requirements of BS 6360 (class 1). · Insulation complies fully with requirements of BS EN 50363 . · Insulator colours are fully harmonised
Number of Cores = 2
Cross Sectional Area = 1.5 mm²
Current Rating = 20 A
Voltage Rating = 300/500 V
Outer Diameter = 8.65mm
Sheath Material = Polyvinyl Chloride PVC
Type = TUF
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Conductor Strand Type = Solid
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 6755652 |
Jacket Material | Polyvinyl Chloride |