Quiktron, Inc. 3ft 16 AWG Universal Power Cord With Extra Outlet 2306-30538-003

Suppliers

Company
Product
Description
Supplier Links
3ft 16 AWG Universal Power Cord With Extra Outlet - 2306-30538-003 - Quiktron, Inc.
Albia, IA, USA
3ft 16 AWG Universal Power Cord With Extra Outlet
2306-30538-003
3ft 16 AWG Universal Power Cord With Extra Outlet 2306-30538-003
Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!

Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-30538-003
Product Name 3ft 16 AWG Universal Power Cord With Extra Outlet
Unlock Full Specs
to access all available technical data

Similar Products

 - 6285516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Grey
Cord Length 3937 inch (100000 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black - 6051.5001 - SCHURTER Inc
Specs
Cord Length 98.43 inch (2500 mm)
Maximum Cable Temperature -40 to 105 C (-40 to 221 F)
Rated Current 16 amps
View Details
North American 3x12 SJTO Gray Fillerless Cable - 86050100 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset - SF-524-M - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details