Interpower North American 3x12 SJTO Gray Fillerless Cable 86050100

Description
N.A. Current Rating: 25 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTO Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 25 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTO Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x12 SJTO Gray Fillerless Cable - 86050100 - Interpower
Oskaloosa, IA, United States
North American 3x12 SJTO Gray Fillerless Cable
86050100
North American 3x12 SJTO Gray Fillerless Cable 86050100
N.A. Current Rating: 25 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJTO Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 11.1mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 25

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 12 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SJTO

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 11.1mm

General Material: PVC

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86050100
Product Name North American 3x12 SJTO Gray Fillerless Cable
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Powercord - 86232780 - Interpower
Specs
Cord Color Orange
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 3x12 AWG Cable - 86011110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210610 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71804000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details