Current Rating: 13A
Voltage Rating: 125VAC
Length: 1.80m/6.0ft
Temperature Rating: -15ºC to +60ºC
Plug Type: Angled NEMA 5-15
Plug Color: Black
Connector Type: Unterminated
Cable Style: North Am.
Conductor Size: 16 AWG
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yel
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 8.26mm - 9.14mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86450030 |
Product Name | North American Angled Nema 5-15 Power Cord |
Cord Color | Black |
Approvals | UL Listing Mark; UL 62 |
Number of Conductors | 3; 3 |
Male End Type | NEMA 5-15P; Angled NEMA 5-15 |
Cord Length | 70.87 inch (1800 mm) |