Interpower H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable 86020611

Description
Note: 86020611 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +60ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC N.A. Flammability: FT2 Min Bend Radius: 7.5x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 8.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Cable will have either the CSA mark or the cUL mark, signifying Canadian approval.
Request a Quote
Description
Note: 86020611 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +60ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC N.A. Flammability: FT2 Min Bend Radius: 7.5x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 8.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Cable will have either the CSA mark or the cUL mark, signifying Canadian approval.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Oskaloosa, IA, United States
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable
86020611
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable 86020611
Note: 86020611 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +60ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC N.A. Flammability: FT2 Min Bend Radius: 7.5x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL62 Approx. Outer Diameter: 8.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Cable will have either the CSA mark or the cUL mark, signifying Canadian approval.

Note: 86020611 is special order. Please contact Customer Service for availability.

Int'l Current Rating: 16A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: 16A

N.A. Voltage Rating: 300VAC

Int'l Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +60ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

N.A. Flammability: FT2

Min Bend Radius: 7.5x cable diameter

Cable Style: H05VV-F/SJT

Int'l Conductor Size: 1.50mm²

N.A. Conductor Size: 15 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: EN 50525/UL62

Approx. Outer Diameter: 8.7mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: yes

REMARKS: Cable will have either the CSA mark or the cUL mark, signifying Canadian approval.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020611
Product Name H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.50mm² Harmonized Cable - 86020300 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
United Kingdom Ireland Cord Set w/C17 Connector - 86243070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Chinese Cord Set with C13 Connector - 86272320 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details