Current Rating: 20A
Voltage Rating: 250VAC
Length: 2.50m/8.2ft
Temperature Rating: -15ºC to +60ºC
Plug Type: Unterminated
Connector Type: IEC 60320 C19
Connector Color: Black
Cable Style: North Am.
Conductor Size: 12 AWG
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yel
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 10.8mm - 12.1mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86295260 |
Product Name | North American 20Amp Angled C19 Connector Power Cord |
Cord Color | Black |
Approvals | UL Listing Mark; UL 62 |
Number of Conductors | 3; 3 |
Male End Type | Unterminated |
Cord Length | 98.43 inch (2500 mm) |