Current Rating: 10A
Voltage Rating: 250VAC
Length: 3.05m/10.0ft
Temperature Rating: -15ºC to +60ºC
Plug Type: Unterminated
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: North Am.
Conductor Size: 18 AWG
Number of Conductors: 3
Cond. Color Code: Black/White/Green
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 7.8mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -20ºC to +105ºC.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 70001020305 |
Product Name | North American 10Amp C13 Connector Power Cord |
Cord Color | Black |
Approvals | UL Listing Mark; UL 62 |
Number of Conductors | 3; 3 |
Male End Type | Unterminated |
Cord Length | 120 inch (3050 mm) |