Current Rating: 10A
Voltage Rating: 250VAC
Length: 1.50m/4.92ft
Temperature Rating: -15ºC to 70ºC
Plug Type: Australia AS/NZS 3112
Plug Color: Black
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: International
Conductor Size: 1.0mm²
Number of Conductors: 3
Cable Type: H05VV-F
Cable Color: Black
Cable Standard: EN 50525/IEC 60227
Approx. Outer Diameter: 6.3mm to 8.0mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86210720 |
Product Name | Australian 10Amp Cord Set with C13 Connector |
Cord Color | Black |
Approvals | EN 50525/IEC 60227 |
Number of Conductors | 3; 3 |
Male End Type | AS 3112; Australia AS/NZS 3112 |
Cord Length | 59.06 inch (1500 mm) |