"A" Series Watertube Steam Boilers
A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr.
Capacities: 20,000 – 300,000 PPH
Pressures: 150 – 1,750 PSIG
Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil
Temperatures: Saturated and Superheat
Advantages:
Many Units of Various Sizes and Types Available for Immediate Shipment
New and Reconditioned Units Available
Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat
Matching Auxiliary Equipment in Stock
Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified)
Appropriate Heat Releases for the Application
Sized for Flame Dimensions to Achieve Best Possible Emissions
Minimal Refractory to Reduce On-Going Maintenance
Fully Accessible for Inspection
All Tubes Connected Drum to Drum with No Intermediate Headers
Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code
Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements
Internal distribution piping to provide positive circulation
Diameters up to 54"
Both Radiant-Convective and 100% Convective Available
Assemblies Completely Self-Supporting (No Intermediate Support Brick Required)
All Elements of Equivalent Length Ensuring Balanced Flow
Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads
Fully Drainable
Designs Specific to Client
Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines
Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees
Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet
"A" Series Watertube Steam Boilers
A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr.
Capacities: 20,000 – 300,000 PPH
Pressures: 150 – 1,750 PSIG
Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil
Temperatures: Saturated and Superheat
Advantages:
- Many Units of Various Sizes and Types Available for Immediate Shipment
- New and Reconditioned Units Available
- Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat
- Matching Auxiliary Equipment in Stock
- Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified)
- Appropriate Heat Releases for the Application
- Sized for Flame Dimensions to Achieve Best Possible Emissions
- Minimal Refractory to Reduce On-Going Maintenance
- Fully Accessible for Inspection
- All Tubes Connected Drum to Drum with No Intermediate Headers
- Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code
- Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements
- Internal distribution piping to provide positive circulation
- Diameters up to 54"
- Both Radiant-Convective and 100% Convective Available
- Assemblies Completely Self-Supporting (No Intermediate Support Brick Required)
- All Elements of Equivalent Length Ensuring Balanced Flow
- Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads
- Fully Drainable
- Designs Specific to Client
- Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines
- Implements Most Appropriate Accessories to Ensure Compliance to All
Performance Guarantees
- Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet