Crown Boiler Co. Datasheets for Heating Furnaces
Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems.
Heating Furnaces: Learn more
| Product Name | Notes |
|---|---|
| The 5-Ton Hiboy Shorty Furnace is a residential, oil-fired warm air furnace. The 5-Ton Hiboy Shorty is designed for use with a conventional chimney; an optional direct sidewall vent kit... | |
| The Hiboy Furnace is a residential, oil-fired warm air furnace. The Hiboy is designed for use with a conventional chimney. The Hiboy furnace also comes with an air conditioning ready... | |
| The Hiboy Shorty Furnace is a residential, oil-fired warm air furnace. The Hiboy Shorty is designed for use with a conventional chimney; an optional direct sidewall vent kit is available... | |
| The Horizontal/Counterfl ow Furnace is a residential, oil-fired warm air furnace. The Horizontal/Counterfl ow Furnace is designed for use with a conventional chimney. The Horizontal/Counterfl ow Furnace also comes with... | |
| The Loboy Furnace is a residential, oil-fired warm air furnace. The Loboy is designed for use with a conventional chimney. The Loboy furnace also comes with an air conditioning ready... | |
| The Series 80 Furnace is a residential, gas-fired warm air furnace. The Series 80 Furnace is designed for a conventional vertical vent or chimney venting, and is a multi-position furnace... | |
| The Series 90 Furnace is a residential, gas-fired warm air furnace. The Series 90 Furnace is designed for PVC venting, and is available in Upflow as well as Downflow/Horizontal models. |