Key Features
1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket
2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM
3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + UIO
4. Right Slot (Low-Profile - 5.6" depth):
1 (x8) PCI-E 2.0 slot
4. Dual Intel® 82574L Gigabit Ethernet
Controllers
6. 8 x 2.5" Hot-swap SATA Drive Bays,
For Customizable Storage
7. 330W Gold Level Power Supply
Supermicro Computer, Inc. | |
---|---|
Product Category | Network Servers |
Product Number | 1016I-UF |
Product Name | SuperServer |
Server Type | Network Server |