An integrated 1U system featuring an Intel® Server Board S2600GZ4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® RMM4, and the Intel® RAID C600 Upgrade Key RKSATA8.
Intel Corporation | |
---|---|
Product Category | Network Servers |
Product Name | Intel® Server System R1208GZ4GC |
Server Type | Network Server |
Form Factor | Rack Mounted |
Other Features | Redundant Power Supplies; Redundant Fan Modules |
Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family |
Processors Supported | 2 |