A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, two 1-Gb ethernet ports, and an eight port LSI* 3008 SAS controller
Intel Corporation | |
---|---|
Product Category | Network Servers |
Product Name | Intel® Server Board S2600CW2S |
Server Type | Network Server |
Form Factor | Rack Mounted |
Processor Type | Intel Pentium III Xeon; Intel® Xeon® processor E5-2600 v3 product family |
Processors Supported | 2 |
Main Memory | 1.02E6 MB |