A value two socket server board for first server environments, supporting two Intel® Xeon® Processor E5-2400 family, eight DIMMs and 14 onboard SATA/SAS ports, expanded I/O with 33 total PCIe lanes including 28 PCI Gen3, and Intel® Server Management.
Intel Corporation | |
---|---|
Product Category | Network Servers |
Product Name | Intel® Server Board S2400SC2 |
Server Type | Network Server |
Form Factor | Rack Mounted |
Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E5-2400 v2 Family |
Processors Supported | 2 |
Main Memory | 128000 MB |