Cole-Parmer AX423N/E - Ohaus Adventurer AX423N/E Toploading Balance 420 g x 0.001 g NTEP GO-11019-12

Description
• Advanced features and a wide weighing capacity range provide incredible versatility • GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID • Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a portable external device at the same time • Cloning feature saves settings to USB flash drive for transfer to other Adventurer balances • Color touch screen offers easy and fast operation with or without gloves • Six mechanical keys that provide tactile feedback allow the operator to perform repetitive tasks • lluminated level indicator located on the front panel makes adjustment easy in any lighting conditions • Choose between internal and external calibration models • Advanced weighing functions include: part counting, percent, dynamic, density, check weighing, totalization, and formulation modes Additional features include RS-232 interface, integral weigh below hook, full housing in-use cover, removable stainless steel pan, die-cast metal bottom housing, security bracket, illuminated up-front level indicator, four adjustable feet, software lockout menus, stability indicator, software overload/underload indicators, user selectable environmental settings, audible indicator, user selectable brightness settings, auto dim, touch screen calibration, auto tare, user selectable operating language.

Suppliers

Company
Product
Description
Supplier Links
AX423N/E - Ohaus Adventurer AX423N/E Toploading Balance 420 g x 0.001 g NTEP - GO-11019-12 - Cole-Parmer
Vernon Hills, IL, United States
AX423N/E - Ohaus Adventurer AX423N/E Toploading Balance 420 g x 0.001 g NTEP
GO-11019-12
AX423N/E - Ohaus Adventurer AX423N/E Toploading Balance 420 g x 0.001 g NTEP GO-11019-12
• Advanced features and a wide weighing capacity range provide incredible versatility • GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID • Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a portable external device at the same time • Cloning feature saves settings to USB flash drive for transfer to other Adventurer balances • Color touch screen offers easy and fast operation with or without gloves • Six mechanical keys that provide tactile feedback allow the operator to perform repetitive tasks • lluminated level indicator located on the front panel makes adjustment easy in any lighting conditions • Choose between internal and external calibration models • Advanced weighing functions include: part counting, percent, dynamic, density, check weighing, totalization, and formulation modes Additional features include RS-232 interface, integral weigh below hook, full housing in-use cover, removable stainless steel pan, die-cast metal bottom housing, security bracket, illuminated up-front level indicator, four adjustable feet, software lockout menus, stability indicator, software overload/underload indicators, user selectable environmental settings, audible indicator, user selectable brightness settings, auto dim, touch screen calibration, auto tare, user selectable operating language.

• Advanced features and a wide weighing capacity range provide incredible versatility
• GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID
• Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a portable external device at the same time
• Cloning feature saves settings to USB flash drive for transfer to other Adventurer balances
• Color touch screen offers easy and fast operation with or without gloves
• Six mechanical keys that provide tactile feedback allow the operator to perform repetitive tasks
• lluminated level indicator located on the front panel makes adjustment easy in any lighting conditions
• Choose between internal and external calibration models
• Advanced weighing functions include: part counting, percent, dynamic, density, check weighing, totalization, and formulation modes
Additional features include RS-232 interface, integral weigh below hook, full housing in-use cover, removable stainless steel pan, die-cast metal bottom housing, security bracket, illuminated up-front level indicator, four adjustable feet, software lockout menus, stability indicator, software overload/underload indicators, user selectable environmental settings, audible indicator, user selectable brightness settings, auto dim, touch screen calibration, auto tare, user selectable operating language.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Scales and Balances
Product Number GO-11019-12
Product Name AX423N/E - Ohaus Adventurer AX423N/E Toploading Balance 420 g x 0.001 g NTEP
Type Bench / Counter Scale
Unlock Full Specs
to access all available technical data

Similar Products

multi-head weighers, tna intelli-weigh® omega - tna intelli-weigh ® 0328 Ω - TNA Solutions Pty. Ltd.
Specs
Display Other; Color touch screen monitor
Ratings / Certifications IP67
Capacity 0.0176 to 2.21 lbs (0.0080 to 1 kg)
View Details
Belt Scale - Milltronics MLC - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Type Checkweigher, In-Motion; Conveyor Scale; Weigh Module / Assembly
Display None
Interface Other Interface
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Raptor Checkweigher -  - Fortress Technology, Inc.
Fortress Technology, Inc.
View Details