Cole-Parmer CBD 35A -115V - Adam CBD, Dual Platform Capable, 35lb/16kg x 0.001lb/0.5g,115V GO-11810-06

Description
• CBD series offer a range of accurate, fast and versatile counting scales that can use one additional external platform (remote scale) for weighing or counting. • Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory • Internal counting resolution 1:400,000 • Preset tare function • Full range tare • Zero Tracking • Memory accumulation of count • Pre-set counting with alarm • Programmable for counting to a pre-set number of parts • Large backlit LCD display • Supports remote scale of up to 4 load-cells for enhanced weighing and counting • Non-slip adjustable levelling feet • Full color coded keypad with numeric entry • Easy access to the rechargeable battery • Stainless steel pan • Overload protection • Precision load cell technology • Splashproof to protect from accidental spills • Simple user-friendly operation • External calibration • Rechargeable battery • Auto sleep / power down function to save battery life • Low battery indication

Suppliers

Company
Product
Description
Supplier Links
CBD 35A -115V - Adam CBD, Dual Platform Capable, 35lb/16kg x 0.001lb/0.5g,115V - GO-11810-06 - Cole-Parmer
Vernon Hills, IL, United States
CBD 35A -115V - Adam CBD, Dual Platform Capable, 35lb/16kg x 0.001lb/0.5g,115V
GO-11810-06
CBD 35A -115V - Adam CBD, Dual Platform Capable, 35lb/16kg x 0.001lb/0.5g,115V GO-11810-06
• CBD series offer a range of accurate, fast and versatile counting scales that can use one additional external platform (remote scale) for weighing or counting. • Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory • Internal counting resolution 1:400,000 • Preset tare function • Full range tare • Zero Tracking • Memory accumulation of count • Pre-set counting with alarm • Programmable for counting to a pre-set number of parts • Large backlit LCD display • Supports remote scale of up to 4 load-cells for enhanced weighing and counting • Non-slip adjustable levelling feet • Full color coded keypad with numeric entry • Easy access to the rechargeable battery • Stainless steel pan • Overload protection • Precision load cell technology • Splashproof to protect from accidental spills • Simple user-friendly operation • External calibration • Rechargeable battery • Auto sleep / power down function to save battery life • Low battery indication

• CBD series offer a range of accurate, fast and versatile counting scales that can use one additional external platform (remote scale) for weighing or counting.
• Up to 100 PLU’s with description, unit weight and tare weight can be stored in memory
• Internal counting resolution 1:400,000
• Preset tare function
• Full range tare
• Zero Tracking
• Memory accumulation of count
• Pre-set counting with alarm
• Programmable for counting to a pre-set number of parts
• Large backlit LCD display
• Supports remote scale of up to 4 load-cells for enhanced weighing and counting
• Non-slip adjustable levelling feet
• Full color coded keypad with numeric entry
• Easy access to the rechargeable battery
• Stainless steel pan
• Overload protection
• Precision load cell technology
• Splashproof to protect from accidental spills
• Simple user-friendly operation
• External calibration
• Rechargeable battery
• Auto sleep / power down function to save battery life
• Low battery indication

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Scales and Balances
Product Number GO-11810-06
Product Name CBD 35A -115V - Adam CBD, Dual Platform Capable, 35lb/16kg x 0.001lb/0.5g,115V
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Radiometric Sensor For Mass Flow Determination - WEIGHTRAC 31 - VEGA Americas, Inc.
Specs
Type Checkweigher, In-Motion; Conveyor Scale
Interface Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
Ratings / Certifications IP66; IP67
View Details
 - 1231772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Warrior Wash Down
Interface Serial
Capacity 70.56 lbs (32 kg)
View Details
Crane Scale - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale
Display Digital Display
Features Battery Powered; Selectable Units
View Details