Configuration Features Economizer : Without Power Switching : Yes
Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30
Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 2000 High Voltage Relay Coil Voltage Rating (VDC) : 115 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 115
Mechanical Attachment High Voltage Relay Mounting Type : Threaded
Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage
Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Configuration Features
- Economizer : Without
- Power Switching : Yes
Contact Features
- Auxiliary Contacts : Without
- High Voltage Relay Contact Arrangement : 2 Form C, DPDT
- High Voltage Relay Contact Current Rating (AMP) : 30
Electrical Characteristics
- Contact Voltage Rating (KVDC) : 12
- High Voltage Relay Coil Resistance (OHM) : 2000
- High Voltage Relay Coil Voltage Rating (VDC) : 115
- High Voltage Relay Contact Switching Voltage (Max) : 12
- High Voltage Relay Voltage (Max) (VDC) : 115
Mechanical Attachment
- High Voltage Relay Mounting Type : Threaded
Product Type Features
- Product Type : Relay
- RF Rated : Yes
- Relay Type : High Voltage
Termination Features
- High Voltage Connection (Coil) : Turret Terminals
- High Voltage Connection (Power) : Screw Terminals
- Termination Style : Turret Terminals