TE Connectivity High Voltage Relays 1-1618273-8

Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 2000 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 12 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 2000 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 12 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618273-8 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618273-8
High Voltage Relays 1-1618273-8
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 2000 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 12 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Yes

Contact Features


  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Arrangement : 2 Form C, DPDT
  • High Voltage Relay Contact Current Rating (AMP) : 30

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 12
  • High Voltage Relay Coil Resistance (OHM) : 2000
  • High Voltage Relay Coil Voltage Rating (VDC) : 12
  • High Voltage Relay Contact Switching Voltage (Max) : 12
  • High Voltage Relay Voltage (Max) (VDC) : 12

Mechanical Attachment


  • High Voltage Relay Mounting Type : Threaded

Product Type Features


  • Product Type : Relay
  • RF Rated : Yes
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Screw Terminals
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1618273-8
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1419126-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Relays- Automotive Relays -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Maxi Relays - 1393304-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Power 2.1 watts
DC Coil Voltage 24 volts
View Details
5 suppliers