The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics, or medical equipment.
The integrated receiver output of the AFBR-395050RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 50.36 mm.
Broadcom Inc. | |
---|---|
Product Category | Signal Isolators |
Product Number | AFBR-395050RZ |
Product Name | DC to 50MBd Galvanic Isolation Fiber Optic Short Link |
Application | General Lab & Industrial |