Cole-Parmer 155-4281 - Thermo Scientific AC150-A28F, 6-10L Circulating Bath, -28 to 150C, 230V GO-12129-05

Description
• Rugged and corrosion resistant baths for application temperatures from -10°C to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control head can be indexed 90° left or right for easy viewing Advanced controller with large (71 x 39 mm) bright LCD for easy operation and more precise temperature control. Unit features five preset temperature points, and acoustic and optical alarms. High-temperature and low-level cutoff protects your samples and equipment from damage. Efficient refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external equipment, whether in a close-loop application, or in an open-loop application such as a tank. Typical applications include calibration, bioreactors, rotary evaporators, condensers, sample/material testing and preparation. Front drainage port provides easy fluid release. Two different controller options allow you the flexibility to choose the right model for your requirements. Advanced 150 Controller (AC 150) features five user settable programs for easy recall from –28 to 150°C. Modify your display by choosing from multiple languages, temperature resolution of 0.1 or 0.01°, and temperature display in Celsius, Fahrenheit, or Kelvin. Remote sensor and refrigeration port. |

Suppliers

Company
Product
Description
Supplier Links
155-4281 - Thermo Scientific AC150-A28F, 6-10L Circulating Bath, -28 to 150C, 230V - GO-12129-05 - Cole-Parmer
Vernon Hills, IL, United States
155-4281 - Thermo Scientific AC150-A28F, 6-10L Circulating Bath, -28 to 150C, 230V
GO-12129-05
155-4281 - Thermo Scientific AC150-A28F, 6-10L Circulating Bath, -28 to 150C, 230V GO-12129-05
• Rugged and corrosion resistant baths for application temperatures from -10°C to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control head can be indexed 90° left or right for easy viewing Advanced controller with large (71 x 39 mm) bright LCD for easy operation and more precise temperature control. Unit features five preset temperature points, and acoustic and optical alarms. High-temperature and low-level cutoff protects your samples and equipment from damage. Efficient refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit. The powerful three-speed force/suction pump has enough capacity for temperature control of external equipment, whether in a close-loop application, or in an open-loop application such as a tank. Typical applications include calibration, bioreactors, rotary evaporators, condensers, sample/material testing and preparation. Front drainage port provides easy fluid release. Two different controller options allow you the flexibility to choose the right model for your requirements. Advanced 150 Controller (AC 150) features five user settable programs for easy recall from –28 to 150°C. Modify your display by choosing from multiple languages, temperature resolution of 0.1 or 0.01°, and temperature display in Celsius, Fahrenheit, or Kelvin. Remote sensor and refrigeration port. |

• Rugged and corrosion resistant baths for application temperatures from -10°C to 200°C
• Microprocessor PID controller for fast and precise temperature control
• Large selection of bath sizes to meet your application requirements
• Control head can be indexed 90° left or right for easy viewing
Advanced controller with large (71 x 39 mm) bright LCD for easy operation and more precise temperature control. Unit features five preset temperature points, and acoustic and optical alarms. High-temperature and low-level cutoff protects your samples and equipment from damage. Efficient refrigeration system provides substantial energy savings while allowing you to block two sides of the unit with no loss in performance. Recessed handles for easier movement of the unit.
The powerful three-speed force/suction pump has enough capacity for temperature control of external equipment, whether in a close-loop application, or in an open-loop application such as a tank. Typical applications include calibration, bioreactors, rotary evaporators, condensers, sample/material testing and preparation. Front drainage port provides easy fluid release.
Two different controller options allow you the flexibility to choose the right model for your requirements.
<b>Advanced 150 Controller (AC 150) </b>features five user settable programs for easy recall from –28 to 150°C. Modify your display by choosing from multiple languages, temperature resolution of 0.1 or 0.01°, and temperature display in Celsius, Fahrenheit, or Kelvin. Remote sensor and refrigeration port. |

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Water Baths
Product Number GO-12129-05
Product Name 155-4281 - Thermo Scientific AC150-A28F, 6-10L Circulating Bath, -28 to 150C, 230V
Configuration Controlled Bath
Unlock Full Specs
to access all available technical data

Similar Products

Water Bath - TC-550AP - AMETEK Brookfield
AMETEK Brookfield
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
View Details
Fluidized Calibration Bath - Model 875 Ayres - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating
Certifications Compliant to CE Regulations
View Details
Constant Temp Liquid Circulating Baths - HCTB-3000 RCTB-3000 - OMEGA Engineering, Inc.
Specs
Configuration Controller
Temperature Control Heating (optional feature); Cooling (optional feature)
Termperature Range -40 to 250 C (-40 to 482 F)
View Details