Provides up to 192 I/Os from three (3) sets of digital I/O circuits.
192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64
Group A I/Os:
Configurable up to 32 Differential Digital Input/Output
Up to 64 TTL Digital Input/Output Channels
Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels
Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels
Input Overvoltage Protection
Group B I/Os:
64 TTL Digital Input/Output Channels
Outputs are Enabled in Sub-Groups of Eight (8)
Inputs are Read in Sub-Groups of Sixteen (16)
Input Overvoltage Protection
Group C I/Os:
Eight (8) High-side MOSFET Switches
Eight (8) Low-side MOSFET Switches
48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels
Other Features:
Conduction-Cooled 6U VME
Extensive Software BIT Routines
VME64x Bus Slave Interface (A24/D32)
Provides up to 192 I/Os from three (3) sets of digital I/O circuits.
- 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64
- Group A I/Os:
- Configurable up to 32 Differential Digital Input/Output
- Up to 64 TTL Digital Input/Output Channels
- Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels
- Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels
- Input Overvoltage Protection
- Group B I/Os:
- 64 TTL Digital Input/Output Channels
- Outputs are Enabled in Sub-Groups of Eight (8)
- Inputs are Read in Sub-Groups of Sixteen (16)
- Input Overvoltage Protection
- Group C I/Os:
- Eight (8) High-side MOSFET Switches
- Eight (8) Low-side MOSFET Switches
- 48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels
- Other Features:
- Conduction-Cooled 6U VME
- Extensive Software BIT Routines
- VME64x Bus Slave Interface (A24/D32)