Halogen free. Offer resistance against chemicals and oils. Non Flame propagating to EN50086. UV resistant
Nominal Diameter = 20mm
Conduit Type = Flexible
Material = Polyamide 6
Colour = Black
Interior Diameter = 16.5mm
Outer Diameter = 21.2mm
Length = 10m
IP Rating = IP40, IP65, IP66, IP67, IP68, IP69K
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +120°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 599881 |
Material | Nylon |