Thermoplastic PVC jacket no bonding wire
Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL conduit shall be used for applications where agency approvals are not required. Conduit IP 67 rated when installed with approved end connectors.
Anamet Electrical, Inc. | |
---|---|
Product Category | Electrical Conduit |
Product Number | 38022 |
Product Name | Type EFL - Aluminum Core Light Weight Liquid-Tight Flexible Metal Conduit (LFMC) |
Material | Aluminum; PVC & CPVC |