Altech Corp. Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94 1200135

Suppliers

Company
Product
Description
Supplier Links
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94 - 70074883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94
70074883
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94 70074883
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94 - 70077521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94
70077521
Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94 70077521
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70074883
Product Name Tube, corrugated; polyamide 6; 50 meterL; 12.7 mm ID; UL94
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
 - 1240013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon
Temperature Rating -40 to 248 F (-40 to 120 C)
View Details