Schurter 5220 series C14 power entry modules are high performance IEC inlets that feature a line filter to protection class 1, and a two pole fuseholder. The 5220 series offers increased safety with a fuseholder for 5 x 20 mm fuse links.
Panel mount: Screw-on mounting from front. Protection class 1. Fuseholder for 5 x 20 mm fuse. Plug removal necessary for fuse-link replacement. Quick connect terminals 6.3 x 0.8 mm
Gender = Male
Number of Fuses = 2
Fuse Size = 5 x 20mm
Switch Type = None
Termination Method = Quick Connect
Current Rating = 1A
Voltage Rating = 125 (UL / CSA) V ac, 250 (IEC) V ac
Mounting Type = Panel Mount
Operating Frequency = 50 (IEC) Hz, 60 (UL / CSA) Hz
IEC Connector Type = C14
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 8784289 |
Filter Type | IEC Filters |