Roxburgh MDF series single phase industrial motor drive filters are compact, high performance and cost-effective EMC filters. Suitable for applications such as inverter drives, servo drives and high noise environments.
Maximum Current Rating = 25A
Maximum Voltage Rating = 250 V ac
Mounting Type = Flange Mount
Termination Style = Stud
Number of Phases = 1
Series = MDF
Operating Frequency = 60Hz
Length = 174mm
Depth = 120mm
Height = 55mm
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 1889220 |
Filter Type | Single Phase; Power Line Filters |