Get the performance you need without the lag time or moving parts of a traditional hard drive. With an affordable Intel® Solid-State Drive, take your PC to a new level of responsiveness with fast boot time and application launches, and rest assured that your data is safe from most bumps and drops. Because the only thing more amazing than Intel® technology is what you™ll do with it.
Intel Corporation | |
---|---|
Product Category | Data Storage Systems |
Product Name | Intel® SSD 311 Series (20GB, mSATA 3Gb/s, 34nm, SLC) |
Device Type | Solid State Drive |
Interface | SATA 3.0 3Gb/S |
Mounting Options | mSATA |
Operating Temperature | 32 to 158 F (0 to 70 C) |