Cole-Parmer IM7100 - Meiji Inverted Microscope, Metallurgical, 115 VAC GO-48405-12

Suppliers

Company
Product
Description
Supplier Links
IM7100 - Meiji Inverted Microscope, Metallurgical, 115 VAC - GO-48405-12 - Cole-Parmer
Vernon Hills, IL, United States
IM7100 - Meiji Inverted Microscope, Metallurgical, 115 VAC
GO-48405-12
IM7100 - Meiji Inverted Microscope, Metallurgical, 115 VAC GO-48405-12
• Inverted design offers extra working distance and increases allowable sample size • Infinity-corrected optics provide crisp, distortion free, high-resolution images Meiji inverted microscopes are rugged and ergonomically designed for long-lasting and comfortable use. The inverted design accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes. |An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat, automatic voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments. Inverted Metallurgical Microscopes | * Designed for quality control, failure analysis, and materials research |Metallu rgical microscopes are ideal for the visual inspection of the micro structure of metals, alloys, particles, pore and crack testing, surface feature analysis, ceramic inspection, grain size analysis, and micro-measurement.

• Inverted design offers extra working distance and increases allowable sample size
• Infinity-corrected optics provide crisp, distortion free, high-resolution images
Meiji inverted microscopes are rugged and ergonomically designed for long-lasting and comfortable use. The inverted design accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.<p>|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable rheostat, automatic voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.<p> <b>Inverted Metallurgical Microscopes</b><br>|* Designed for quality control, failure analysis, and materials research<br>|Metallurgical microscopes are ideal for the visual inspection of the micro structure of metals, alloys, particles, pore and crack testing, surface feature analysis, ceramic inspection, grain size analysis, and micro-measurement.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Microscopes
Product Number GO-48405-12
Product Name IM7100 - Meiji Inverted Microscope, Metallurgical, 115 VAC
Microscope Type Specialty Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Quantum Diamond Microscope - (QDM) - CIQTEK Co., Ltd
Specs
Application Biological / Life Sciences; Semiconductor; Quantitative Nondestructive Microscopic Magnetic Imaging
Grade Research
Microscope Type Quantitative Nondestructive Microscopic Magnetic Imaging
View Details
Nucleus™ MVR inverted fluorescence microscopes -  - Zaber Technologies, Inc.
Specs
Application Biological / Life Sciences; Medical / Forensic; Automated Microscopes
Grade Student; Benchtop; Research
Microscope Type Fluorescent; Inverted
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
3D Optical Surface Profiler, ZeGage™ -  - Zygo Corporation
Specs
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Features Digital Display
View Details