Zygo Corporation 3D Optical Surface Profiler, ZeGage™

Description
The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor without the need for vibration isolation or specialized enclosures. And the interactive control software, Mx™, provides easy and detailed visualization to help you control your process. Read more to see how the ZeGage system's power, versatility, and value can benefit you. Powerful Performance Proprietary non-contact measurement technology has low sensitivity to vibration effects, eliminating the need for vibration isolation platforms in most applications. Quantitative surface metrology with nanometer-level precision provides superior gage capability. Correlates to 2D and 3D standards, and complies with ISO 25178 surface roughness parameters. High resolution 1 million pixel image sensor provides fast areal measurements in seconds, for excellent surface detail and visualization. Integrated autofocus and focus aid simplify part setup and minimize operator variability. Fully-automated measurement sequences and field stitching enable high resolution inspection of large areas. (Requires optional motorized part stage.) Versatility Measures a wide variety of surface materials and parameters, including 2D and 3D profiling of surface texture, form, step-height and more. Selectable magnification and field-of-view with numerous imaging and system options. Included Mx software provides comprehensive tools for surface data visualization, analysis and reporting. Heavy duty T-slot compatible part positioning staging enables simple, repeatable fixturing and measurement. Productivity and Value Cost-effective price-to-performance ratio compares favorably to alternative systems, including mechanical contact stylus profilers. Compact, vibration-tolerant SureScan™ technology for easy integration anywhere in your facility. Non-contact method means no consumable replacement costs to worry about. Simplified operation results in low training and service costs. High-output, long-life LED light source for years of trouble-free operation. Key Features: Vibration-resistant, for metrology and process control on the production floor. ISO 25178-compliant texture results ensure confidence in your metrology. Non-contact metrology technique prevents part damage. Area-based measurement is insensitive to part lay. Measurements require no consumables.
Request a Quote
Description
The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor without the need for vibration isolation or specialized enclosures. And the interactive control software, Mx™, provides easy and detailed visualization to help you control your process. Read more to see how the ZeGage system's power, versatility, and value can benefit you. Powerful Performance Proprietary non-contact measurement technology has low sensitivity to vibration effects, eliminating the need for vibration isolation platforms in most applications. Quantitative surface metrology with nanometer-level precision provides superior gage capability. Correlates to 2D and 3D standards, and complies with ISO 25178 surface roughness parameters. High resolution 1 million pixel image sensor provides fast areal measurements in seconds, for excellent surface detail and visualization. Integrated autofocus and focus aid simplify part setup and minimize operator variability. Fully-automated measurement sequences and field stitching enable high resolution inspection of large areas. (Requires optional motorized part stage.) Versatility Measures a wide variety of surface materials and parameters, including 2D and 3D profiling of surface texture, form, step-height and more. Selectable magnification and field-of-view with numerous imaging and system options. Included Mx software provides comprehensive tools for surface data visualization, analysis and reporting. Heavy duty T-slot compatible part positioning staging enables simple, repeatable fixturing and measurement. Productivity and Value Cost-effective price-to-performance ratio compares favorably to alternative systems, including mechanical contact stylus profilers. Compact, vibration-tolerant SureScan™ technology for easy integration anywhere in your facility. Non-contact method means no consumable replacement costs to worry about. Simplified operation results in low training and service costs. High-output, long-life LED light source for years of trouble-free operation. Key Features: Vibration-resistant, for metrology and process control on the production floor. ISO 25178-compliant texture results ensure confidence in your metrology. Non-contact metrology technique prevents part damage. Area-based measurement is insensitive to part lay. Measurements require no consumables.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3D Optical Surface Profiler, ZeGage™ -  - Zygo Corporation
Middlefield, CT, United States
3D Optical Surface Profiler, ZeGage™
3D Optical Surface Profiler, ZeGage™
The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor without the need for vibration isolation or specialized enclosures. And the interactive control software, Mx™, provides easy and detailed visualization to help you control your process. Read more to see how the ZeGage system's power, versatility, and value can benefit you. Powerful Performance Proprietary non-contact measurement technology has low sensitivity to vibration effects, eliminating the need for vibration isolation platforms in most applications. Quantitative surface metrology with nanometer-level precision provides superior gage capability. Correlates to 2D and 3D standards, and complies with ISO 25178 surface roughness parameters. High resolution 1 million pixel image sensor provides fast areal measurements in seconds, for excellent surface detail and visualization. Integrated autofocus and focus aid simplify part setup and minimize operator variability. Fully-automated measurement sequences and field stitching enable high resolution inspection of large areas. (Requires optional motorized part stage.) Versatility Measures a wide variety of surface materials and parameters, including 2D and 3D profiling of surface texture, form, step-height and more. Selectable magnification and field-of-view with numerous imaging and system options. Included Mx software provides comprehensive tools for surface data visualization, analysis and reporting. Heavy duty T-slot compatible part positioning staging enables simple, repeatable fixturing and measurement. Productivity and Value Cost-effective price-to-performance ratio compares favorably to alternative systems, including mechanical contact stylus profilers. Compact, vibration-tolerant SureScan™ technology for easy integration anywhere in your facility. Non-contact method means no consumable replacement costs to worry about. Simplified operation results in low training and service costs. High-output, long-life LED light source for years of trouble-free operation. Key Features: Vibration-resistant, for metrology and process control on the production floor. ISO 25178-compliant texture results ensure confidence in your metrology. Non-contact metrology technique prevents part damage. Area-based measurement is insensitive to part lay. Measurements require no consumables.

The ZeGage™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor without the need for vibration isolation or specialized enclosures. And the interactive control software, Mx™, provides easy and detailed visualization to help you control your process. Read more to see how the ZeGage system's power, versatility, and value can benefit you.

Powerful Performance

  • Proprietary non-contact measurement technology has low sensitivity to vibration effects, eliminating the need for vibration isolation platforms in most applications.
  • Quantitative surface metrology with nanometer-level precision provides superior gage capability.
  • Correlates to 2D and 3D standards, and complies with ISO 25178 surface roughness parameters.
  • High resolution 1 million pixel image sensor provides fast areal measurements in seconds, for excellent surface detail and visualization.
  • Integrated autofocus and focus aid simplify part setup and minimize operator variability.
  • Fully-automated measurement sequences and field stitching enable high resolution inspection of large areas. (Requires optional motorized part stage.)

Versatility

  • Measures a wide variety of surface materials and parameters, including 2D and 3D profiling of surface texture, form, step-height and more.
  • Selectable magnification and field-of-view with numerous imaging and system options.
  • Included Mx software provides comprehensive tools for surface data visualization, analysis and reporting.
  • Heavy duty T-slot compatible part positioning staging enables simple, repeatable fixturing and measurement.

Productivity and Value

  • Cost-effective price-to-performance ratio compares favorably to alternative systems, including mechanical contact stylus profilers.
  • Compact, vibration-tolerant SureScan™ technology for easy integration anywhere in your facility.
  • Non-contact method means no consumable replacement costs to worry about.
  • Simplified operation results in low training and service costs.
  • High-output, long-life LED light source for years of trouble-free operation.

Key Features:

  • Vibration-resistant, for metrology and process control on the production floor.
  • ISO 25178-compliant texture results ensure confidence in your metrology.
  • Non-contact metrology technique prevents part damage.
  • Area-based measurement is insensitive to part lay.
  • Measurements require no consumables.
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Microscopes
Product Name 3D Optical Surface Profiler, ZeGage™
Application Measuring / Toolmaker / Inspection
Unlock Full Specs
to access all available technical data