ProductionLine Testers, Inc. Ambient Light and Proximity Sensor Tester IC100-A

Description
The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some additionally include an infrared transceiver for proximity sensing. The IC100-A is built specifically to tests these types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak measurements • Optional custom loadboards available for virtually any special requirements Instrumentation: • 2 or 4 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 3.4MHz: SCL & SDA • SPI Serial Interface to 20MHz: SCK, MISO, MOSI, CS, CS/ • 24-bit ADC, with 4-input multiplexer • Up to 32 Independent, User-programmable Relays • 5 User-defined 16-bit DAC's, ±10V at ±20mA max
Description
The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some additionally include an infrared transceiver for proximity sensing. The IC100-A is built specifically to tests these types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak measurements • Optional custom loadboards available for virtually any special requirements Instrumentation: • 2 or 4 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 3.4MHz: SCL & SDA • SPI Serial Interface to 20MHz: SCK, MISO, MOSI, CS, CS/ • 24-bit ADC, with 4-input multiplexer • Up to 32 Independent, User-programmable Relays • 5 User-defined 16-bit DAC's, ±10V at ±20mA max

Suppliers

Company
Product
Description
Supplier Links
Ambient Light and Proximity Sensor Tester - IC100-A - ProductionLine Testers, Inc.
Tracy, CA, USA
Ambient Light and Proximity Sensor Tester
IC100-A
Ambient Light and Proximity Sensor Tester IC100-A
The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some additionally include an infrared transceiver for proximity sensing. The IC100-A is built specifically to tests these types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak measurements • Optional custom loadboards available for virtually any special requirements Instrumentation: • 2 or 4 VI-Sources: Kelvin, 4-Quadrant, ±20V, ±200mA • I2C Serial Interface to 3.4MHz: SCL & SDA • SPI Serial Interface to 20MHz: SCK, MISO, MOSI, CS, CS/ • 24-bit ADC, with 4-input multiplexer • Up to 32 Independent, User-programmable Relays • 5 User-defined 16-bit DAC's, ±10V at ±20mA max

The IC100-A is a special-purpose tester that is configured from the basic IC100-S. Most modern Ambient Light Sensors include an I2C port to read and write the internal registers. Some additionally include an infrared transceiver for proximity sensing. The IC100-A is built specifically to tests these types of devices at the fastest possible production throughput.

Features
• External Optics Module with visible light LED's for
up to 1000Lux at 10cm
• Optics also has Infrared LED and Photodiode with
amplifier for PX sensing
• Sync circuit catches DUT's IR pulses for peak
measurements
• Optional custom loadboards available for virtually
any special requirements

Instrumentation:
• 2 or 4 VI-Sources: Kelvin, 4-Quadrant, ±20V,
±200mA
• I2C Serial Interface to 3.4MHz: SCL & SDA
• SPI Serial Interface to 20MHz: SCK, MISO, MOSI,
CS, CS/
• 24-bit ADC, with 4-input multiplexer
• Up to 32 Independent, User-programmable
Relays
• 5 User-defined 16-bit DAC's, ±10V at
±20mA max

Supplier's Site

Technical Specifications

  ProductionLine Testers, Inc.
Product Category Automated Test Equipment
Product Number IC100-A
Product Name Ambient Light and Proximity Sensor Tester
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Systems, Power Special Test Equipment (PSTE) -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Tester / Test Capability Functional
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-222M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details
VIP Ultra STD 80V - vip-ultra - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details