Southland Equipment Service ALL-WELDED UTILITY CARTS HSL236-U5

Suppliers

Company
Product
Description
Supplier Links
ALL-WELDED UTILITY CARTS - HSL236-U5 - Southland Equipment Service
Columbia, SC, USA
ALL-WELDED UTILITY CARTS
HSL236-U5
ALL-WELDED UTILITY CARTS HSL236-U5
Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point.
  • Heavy duty 12 ga. steel construction.
  • Designed for durability.

Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Material Handling Carts and Trucks
Product Number HSL236-U5
Product Name ALL-WELDED UTILITY CARTS
Capacity 1200 lbs (544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek Cart 2 Drawer(s) (31
Specs
Cart / Truck Type Shelf Cart
Capacity 50 lbs (23 kg)
Material Steel
View Details
 - 1038700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Trolleys & Carts
Material Plastic
Length 36 inch (925 mm)
View Details