Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on 2-swivel, 2-rigid casters. 5" dia. on 1200 lb. capacities, 6" dia. on 2000 lb. capacities, 8" dia. on 4000 lb. capacities. Low profile handle rises 12" above top shelf. Powder coated Gray finish (scratch resistant). FOB Shipping Point.
Locking drawer -- 5"H x 16"W x 16"D
Writing Stand -- 12"L x 24"W
Casters -- 5" Urethane, 6" Hard Rubber -- 8" Phenolic (plastic)
C & C Lift Truck, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | HSD248-P8 |
Product Name | ALL-WELDED UTILITY CARTS |
Capacity | 4800 lbs (2177 kg) |