RS Components, Ltd. Trolleys 2924043

Description
RS PRO TT167105 Trolley
Request a Quote
Description
RS PRO TT167105 Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2924043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2924043
Trolleys 2924043
RS PRO TT167105 Trolley

RS PRO TT167105 Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2924043
Product Name Trolleys
Capacity 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 4442391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (670 mm)
Width 18 inch (460 mm)
View Details
Trolleys - 6693759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 251845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 41 inch (1050 mm)
View Details
Sack Trucks - 1874986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Length 12 inch (310 mm)
Width 13 inch (335 mm)
View Details