Viatran Level Sensing Pressure Transducer Model 350

Description
Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical.
Description
Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical.

Suppliers

Company
Product
Description
Supplier Links
Level Sensing Pressure Transducer - Model 350 - Viatran
Wheatfield, NY, USA
Level Sensing Pressure Transducer
Model 350
Level Sensing Pressure Transducer Model 350
Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical.

Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical.

Supplier's Site

Technical Specifications

  Viatran
Product Category Level Sensors
Product Number Model 350
Product Name Level Sensing Pressure Transducer
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 1000 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details