SMARTPRO 120V 500VA 300W LINE-IN
DigiKey | |
---|---|
Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
Product Number | 95-SMART500RT1UN-ND |
Product Name | Uninterruptible Power Supply (UPS) Systems |
Technology | Line-interactive |
Outlet Options | Additional Electrical Outlets (Not Backed Up); RS-232 |
Mounting Options | Rack or Tray |
Standards / Compliance | CSA, FCC, NOM, UL |
Volt-Amp Rating | 0.5000 kVA |