- Trained on our vast library of engineering resources.

Utility Systems Technologies, Inc. Sure-Volt™

Suppliers

Company
Product
Description
Supplier Links
The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications 60 or 50 Hz 5 to 2,000 kVA Any combination (step up or down) of input or output voltages up to 600V Any type of load or load power factor

The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in:

  • Single or three phase applications
  • 60 or 50 Hz
  • 5 to 2,000 kVA
  • Any combination (step up or down) of input or output voltages up to 600V
  • Any type of load or load power factor
Supplier's Site
The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications 60 or 50 Hz 5 to 2,000 kVA Any combination (step up or down) of input or output voltages up to 600V Any type of load or load power factor

The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in:

  • Single or three phase applications
  • 60 or 50 Hz
  • 5 to 2,000 kVA
  • Any combination (step up or down) of input or output voltages up to 600V
  • Any type of load or load power factor
Supplier's Site

Technical Specifications

  Utility Systems Technologies, Inc. Utility Systems Technologies, Inc.
Product Category Three Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number Sure-Volt™ Sure-Volt™
Technology On-line (Double-conversion) On-line (Double-conversion)
Protection Transient; Short Circuit; Surge
Standards / Compliance UL; C-UL List UL; C-UL List
Features LCD or LED Display LCD or LED Display
Operating Temperature 32 to 104 F (0.0 to 40 C) 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Edition; CSA 22.2 107.3-14 3rd Edition; IEC 62040-2, Category C3; (QHUJ\6WDUFHUWL¿HGDV9HU
View Details
Diesel Rotary UPS PowerPRO Series - POWERPRO1800 - Hitec Power Protection, Inc.
Specs
Technology Rotary
Protection Power Failure
Features BatteryFree
View Details
 - Sag Fighter™ - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Technology On-line (Double-conversion)
Protection Transient; Short Circuit; Surge; Voltage Sags
Standards / Compliance UL; C-UL List
View Details
Single Phase Inverter - AC Inverter System WEW 1000 - GUTOR Electronic LLC
Specs
Technology On-line (Double-conversion)
Outlet Options RJ Type Connectors
Mounting Options Tower Type
View Details