Linemaster Switch Corporation Foot Operated Control Switch - Airval - Classic 2E-20V2-S

Description
Variable/Momentary Pneumatic Control Purpose long treadle throw desgin Features & Benefits Nonskid Base Pad Designed for long life operation Two-Way models do not exhaust back pressure Plunger can be depressed flush with valve body without damage to valve Standard 1/8-27 N.P.T. input and output ports Filtered and lubricated air supply is required for best operation Line pressure up to 150 P.S.I. Materials Variable Flow design Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Versatility And Good Looks Cast Aluminum Housing Options 2-way, 3-way & Variable Heavy gauge steel guard available Applications Cut & Form Machine for Transistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Operated Control Switch - Airval - Classic - 2E-20V2-S - Linemaster Switch Corporation
Woodstock, CT, United States
Foot Operated Control Switch - Airval - Classic
2E-20V2-S
Foot Operated Control Switch - Airval - Classic 2E-20V2-S
Variable/Momentary Pneumatic Control Purpose long treadle throw desgin Features & Benefits Nonskid Base Pad Designed for long life operation Two-Way models do not exhaust back pressure Plunger can be depressed flush with valve body without damage to valve Standard 1/8-27 N.P.T. input and output ports Filtered and lubricated air supply is required for best operation Line pressure up to 150 P.S.I. Materials Variable Flow design Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side Air exhausts around plunger Versatility And Good Looks Cast Aluminum Housing Options 2-way, 3-way & Variable Heavy gauge steel guard available Applications Cut & Form Machine for Transistors

Variable/Momentary Pneumatic Control

Purpose

long treadle throw desgin

Features & Benefits

  • Nonskid Base Pad
  • Designed for long life operation
  • Two-Way models do not exhaust back pressure
  • Plunger can be depressed flush with valve body without damage to valve
  • Standard 1/8-27 N.P.T. input and output ports
  • Filtered and lubricated air supply is required for best operation
  • Line pressure up to 150 P.S.I.

Materials

  • Variable Flow design
  • Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings
  • Air flows when plunger is depressed, stops flowing when plunger is released and exhausts back pressure on output side
  • Air exhausts around plunger
  • Versatility And Good Looks
  • Cast Aluminum Housing

Options

  • 2-way, 3-way & Variable
  • Heavy gauge steel guard available

Applications

  • Cut & Form Machine for Transistors
Supplier's Site Datasheet

Technical Specifications

  Linemaster Switch Corporation
Product Category Foot Switches
Product Number 2E-20V2-S
Product Name Foot Operated Control Switch - Airval - Classic
Switch / Action Method Pneumatic Airval
Unlock Full Specs
to access all available technical data

Similar Products

Foot Operated Control Switch - Hercules Potentiometer - No Shield - 500-AN-100K - Linemaster Switch Corporation
Specs
Protection No Guard (or Separate Guard); Dustproof; Weather Resistant or Waterproof
Switch / Action Method Potentiometer; Linear, 2 Watt 100K ohm
Function Momentary
View Details
Foot Operated Control Switch - Electronic AC Speed Control - 982-SC36 - Linemaster Switch Corporation
Specs
Switch / Action Method Electrical
Function Momentary
Maximum Current 6 amps
View Details
Foot Operated Control Switch - Anti Trip - Hercules Gated O Shield - 511-B2GA - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Momentary; 2-Stage
View Details
Foot Operated Control Switch - Clipper - Single, Maintained - 634-DA - Linemaster Switch Corporation
Specs
Protection Dustproof
Pedals One
Switch / Action Method Electrical
View Details