Splash Resistant, Corrosion Resistant(Available)
Enclosure
NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20
Purpose
medium duty general purpose design
Features & Benefits
Proven Reliability
All maintained models offer "Push On-Push Off" action that insures long trouble-free performance
2 holes provided for rigid mounting to floor or equipment
Materials
Constructed of Cast Iron for longlife
Non-skid base pad
Adjustable Strain relief connector
Durable black finish
Model 632-DA can be used to control lighting
Model 638-S features a cast aluminum housing painted Alert Orange with a splash resistant interior switch
Options
The wide treadle models offer a large seven inch target for the operator's foot
Available protective vinyl cover that can be applied over our Clipper. This boot is available in Black or Bright Orange, and provides additional protection to the foot switch from limited amounts of liquid, dust, dirt, mud and snow
AirVal models available
Heavy gauge steel guard available
Applications
Adhesive
Applicator
Armored Vehicle
Assembly-Thermoplast
ics
And more...
Splash Resistant, Corrosion Resistant(Available)
Enclosure
NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20
Purpose
medium duty general purpose design
Features & Benefits
- Proven Reliability
- All maintained models offer "Push On-Push Off" action that insures long trouble-free performance
- 2 holes provided for rigid mounting to floor or equipment
Materials
- Constructed of Cast Iron for longlife
- Non-skid base pad
- Adjustable Strain relief connector
- Durable black finish
- Model 632-DA can be used to control lighting
- Model 638-S features a cast aluminum housing painted Alert Orange with a splash resistant interior switch
Options
- The wide treadle models offer a large seven inch target for the operator's foot
- Available protective vinyl cover that can be applied over our Clipper. This boot is available in Black or Bright Orange, and provides additional protection to the foot switch from limited amounts of liquid, dust, dirt, mud and snow
- AirVal models available
- Heavy gauge steel guard available
Applications
- Adhesive
- Applicator
- Armored Vehicle
- Assembly-Thermoplastics
- And more...