Nitto Seiko America Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Cartesian Style Dual Driver Screw Driving Robot - Standard SR580DB-Z with NX Screw Driving Robots. The robot consists of XX/YY/ZZ-axes. X/Y/Z axes are powered by AC servo motors, while the...
Cartesian Style Screw Driving Robot - Standard SR580F-Z with NX screwdriving robots. The robot consists of X/Y/Z-axes. X/Y/Z axes are powered by AC servo motors, while the screwdriver stroke is...
Desktop Robot for Micro Screw Applications - Desktop Robot for Micro Screw Applications. The robot incorporates X-axis, and Y-axis. X and Y axes are powered by stepping servo motors, while...
Heavy-Duty Screw Driving Robot - SR780Y-THETA-Z Heavy-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo...
Light-Duty Screw Driving Robot - SR375Y-THETA Light-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo...
Linear Motion and Swivel Movement Screw Driving Robot
Medium-Duty Screw Driving Robot - SR580Y-THETA-Z Medium-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo...
Nitto Seiko America is the North American branch of Nitto Seiko, Ltd. and a provider of industry leading screw driving equipment. We offer the full range of screw driving equipment...
Picks up screw from screw feeder and drivers at preset locations automatically. Magnetic pickup and vacuum pickup are available. Equipped with Nittoseiko “NX Driver T3 Series” and “SD600T Controller.” 16...
Vision Guided Screw Driving Robot - SR580Y-THETA-Z Screw Driving Robots with Vision Guided Position Correction System. Maximum 10mm of misalignment can be corrected to less than 10% of norminal screw...